Samsung DVD-D360, 12-bit/108MHz, 24-bit/192kHz, DivX, MP3, WMA, JPG, 1 discs
Samsung DVD-D360. Video D/A Converter (DAC): 12-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, Audio formats supported: MP3, WMA, Image formats supported: JPG. Number of optical discs: 1 discs. Power consumption (typical): 11 W