Samsung DV80CGC0B0TE, Freestanding, Front-load, Heat pump, White, Buttons, Touch, Right
Samsung DV80CGC0B0TE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: C, Drying programs: Bedding, Cotton, Delicate/silk, Down wear/duvet, Hygiene/anti-allergy, Intensive/outdoor, Mix,.... Apps supported: Samsung SmartThings. Energy efficiency class: E, Energy consumption per 100 cycles: 128 kWh, Annual energy consumption: 235 kWh. Samsung technologies (clothes care): SmartThings