Samsung DP700A3B, 58,4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 7 Home Premium
Samsung DP700A3B. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver