Samsung logo

Samsung DM700S2A-A51 PC Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52297
Info modified on:
07 Oct 2024, 17:12:15
Short summary description Samsung DM700S2A-A51 PC Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower Silver:

Samsung DM700S2A-A51, 3,1 GHz, Intel® Core™ i5, i5-2400, 8 GB, 1 TB, Windows 7 Home Premium

Long summary description Samsung DM700S2A-A51 PC Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower Silver:

Samsung DM700S2A-A51. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 270 W. Chassis type: Tower. Product type: PC. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.