Samsung DB22D-T, Digital signage flat panel, 54,6 cm (21.5"), LED, 1920 x 1080 pixels, 16/7
Samsung DB22D-T. Product design: Digital signage flat panel. Display diagonal: 54,6 cm (21.5"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 220 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black