Samsung logo

Samsung CLX-9250ND Laser A3 9600 x 600 DPI 25 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107033
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Samsung CLX-9250ND Laser A3 9600 x 600 DPI 25 ppm:

Samsung CLX-9250ND, Laser, Colour printing, 9600 x 600 DPI, Colour copying, A3, Direct printing

Long summary description Samsung CLX-9250ND Laser A3 9600 x 600 DPI 25 ppm:

Samsung CLX-9250ND. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 9600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Direct printing

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.