Samsung logo

Samsung CLP-775ND Colour 9600 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82203
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung CLP-775ND Colour 9600 x 600 DPI A4:

Samsung CLP-775ND, Laser, Colour, 9600 x 600 DPI, A4, 33 ppm, Duplex printing

Long summary description Samsung CLP-775ND Colour 9600 x 600 DPI A4:

Samsung CLP-775ND. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.