Samsung logo

Samsung CLP-365W Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58098
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung CLP-365W Colour 2400 x 600 DPI A4 Wi-Fi:

Samsung CLP-365W, Laser, Colour, 2400 x 600 DPI, A4, 19 ppm, Network ready

Long summary description Samsung CLP-365W Colour 2400 x 600 DPI A4 Wi-Fi:

Samsung CLP-365W. Print technology: Laser, Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm. Network ready, Wi-Fi

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.