Samsung logo

Samsung BRB26602EWW Built-in 267 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131686
Info modified on:
04 Mar 2025, 15:45:07
Short summary description Samsung BRB26602EWW Built-in 267 L E White:

Samsung BRB26602EWW, 267 L, SN-T, 6 kg/24h, E, Fresh zone compartment, White

Long summary description Samsung BRB26602EWW Built-in 267 L E White:

Samsung BRB26602EWW. Total net capacity: 267 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 193 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 74 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 231 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.