Samsung logo

Samsung BD-E5900 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80890
Info modified on:
25 Nov 2020, 15:27:29
Short summary description Samsung BD-E5900 Blu-Ray player 3D Black:

Samsung BD-E5900, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 2.0 channels, AVCHD, DIVX, MKV, MPEG2, WMV, AAC, LPCM, MP3, WMA, JPG, Blu-Ray audio, Blu-Ray video, CD audio, CD video

Long summary description Samsung BD-E5900 Blu-Ray player 3D Black:

Samsung BD-E5900. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-RW. AC input voltage: 110 - 240 V, Power consumption (typical): 17 W, Power consumption (standby): 0,3 W. Width: 360 mm, Depth: 194,5 mm, Height: 37 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.