Samsung BD-E5300, PAL, CinemaNow, Netflix, Pandora, Vudu, YouTube, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, 2.0 channels, AVCHD, H.264, MKV, MPEG2, MPEG4, VC-1, VMW7, WMV, WMV9, XVID, AAC, AC3, LPCM, MP3, WMA
Samsung BD-E5300. Analog signal format system: PAL, Network streaming services supported: CinemaNow, Netflix, Pandora, Vudu, YouTube. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, Audio output channels: 2.0 channels. Video formats supported: AVCHD, H.264, MKV, MPEG2, MPEG4, VC-1, VMW7, WMV, WMV9, XVID, Audio formats supported: AAC, AC3, LPCM, MP3, WMA. Playback disc formats: Blu-Ray video, CD audio, Disc types supported: BD, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz