Samsung logo

Samsung BD-D5100 Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123821
Info modified on:
21 Nov 2019, 17:02:53
Short summary description Samsung BD-D5100 Blu-Ray player Black:

Samsung BD-D5100, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DIVX, H.264, MKV, MP4, MPEG2, WMV9, MP3, WMA, BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 19 W, 0,1 W

Long summary description Samsung BD-D5100 Blu-Ray player Black:

Samsung BD-D5100. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Video formats supported: DIVX, H.264, MKV, MP4, MPEG2, WMV9, Audio formats supported: MP3, WMA. Disc types supported: BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 19 W, Power consumption (standby): 0,1 W. Width: 430 mm, Depth: 190 mm, Height: 41 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.