Salora 43BHD1800, 1800 ANSI lumens, LED, 800x480, 1800:1, 16:9, 711,2 - 4572 mm (28 - 180")
Salora 43BHD1800. Projector brightness: 1800 ANSI lumens, Projection technology: LED, Projector native resolution: 800x480. Light source type: LED, Service life of light source: 30000 h. Noise level: 32 dB. Product type: Short throw projector, Market positioning: Home cinema, Product colour: White. Power source: AC