Saeco logo

Saeco SM6580/50 coffee maker Fully-auto Espresso machine 1,8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10213
Info modified on:
24 Apr 2025, 03:21:23
Short summary description Saeco SM6580/50 coffee maker Fully-auto Espresso machine 1,8 L:

Saeco SM6580/50, Espresso machine, 1,8 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black, Grey

Long summary description Saeco SM6580/50 coffee maker Fully-auto Espresso machine 1,8 L:

Saeco SM6580/50. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Ground coffee, Built-in grinder. Display type: TFT. Power: 1500 W. Product colour: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.