Rowenta TRIM & STYLE 7 IN 1 TN9130F0, Black, Turquoise, 3 mm, 3,7 cm, 1 mm, Universal, Ear, Nose
Rowenta TRIM & STYLE 7 IN 1 TN9130F0. Product colour: Black, Turquoise, Minimum hair length: 3 mm, Cutter width: 3,7 cm. Power source: Battery, Operating time: 60 min, Battery type: Built-in battery. Runtime: 60 min, Warranty period: 2 year(s), Country of origin: China. Width: 40 mm, Height: 42 mm, Weight: 145 g. Package width: 68 mm, Package depth: 195 mm, Package height: 223 mm