Rowenta Silence Force Multicyclonic, 750 W, Cylinder vacuum, Dry, Bagless, 2 L, Foam
Rowenta Silence Force Multicyclonic. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Foam, Dirt separating method: Multi cyclonic, Noise level: 68 dB. Product colour: Violet