Rowenta logo

Rowenta Ergo Force Cyclonic 2 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72105
Info modified on:
02 May 2024, 15:32:47
Short summary description Rowenta Ergo Force Cyclonic 2 L Cylinder vacuum Dry 750 W Bagless:

Rowenta Ergo Force Cyclonic, 750 W, Cylinder vacuum, Dry, Bagless, 2 L, Cyclonic

Long summary description Rowenta Ergo Force Cyclonic 2 L Cylinder vacuum Dry 750 W Bagless:

Rowenta Ergo Force Cyclonic. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Dirt separating method: Cyclonic, Noise level: 79 dB. Product colour: Black, Fuchsia

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.