Rowenta logo

Rowenta DR8150D1 garment steamer Handheld garment steamer 0,19 L 1600 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58675
Info modified on:
21 Jun 2022, 23:01:28
Short summary description Rowenta DR8150D1 garment steamer Handheld garment steamer 0,19 L 1600 W Black:

Rowenta DR8150D1, Handheld garment steamer, 0,19 L, 0,6 min, Black, Buttons, Hand switch

Long summary description Rowenta DR8150D1 garment steamer Handheld garment steamer 0,19 L 1600 W Black:

Rowenta DR8150D1. Device type: Handheld garment steamer, Water tank capacity: 0,19 L, Heating time: 0,6 min. Power: 1600 W. Width: 145 mm, Depth: 115 mm, Height: 275 mm. Package width: 220 mm, Package depth: 160 mm, Package height: 330 mm. Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.