Ricoh PJ X2130, 2800 ANSI lumens, DLP, XGA (1024x768), 2200:1, 4:3, 762 - 7620 mm (30 - 300")
Ricoh PJ X2130. Projector brightness: 2800 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 2.41 - 2.55 mm, Aperture range (F-F): 21,8 - 24. RMS rated power: 2 W. Product type: Standard throw projector, Product colour: Black, White, Placement: Desktop