QNAP logo

QNAP TS-h1887XU-RP-E2336-32G NAS Rack (2U) Intel Xeon E E-2336 32 GB DDR4 240 TB QuTS hero Black, White

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6570
Info modified on:
27 Feb 2025, 13:33:17
Short summary description QNAP TS-h1887XU-RP-E2336-32G NAS Rack (2U) Intel Xeon E E-2336 32 GB DDR4 240 TB QuTS hero Black, White:

QNAP TS-h1887XU-RP-E2336-32G, NAS, Rack (2U), Intel Xeon E, E-2336, 32 GB, DDR4

Long summary description QNAP TS-h1887XU-RP-E2336-32G NAS Rack (2U) Intel Xeon E E-2336 32 GB DDR4 240 TB QuTS hero Black, White:

QNAP TS-h1887XU-RP-E2336-32G. Type: NAS. Chassis type: Rack (2U). Device class: Large Enterprise Business. Processor family: Intel Xeon E, Processor model: E-2336, Processor frequency: 2,9 GHz. Internal memory: 32 GB, Internal memory type: DDR4. Total installed storage capacity: 240 TB. Operating system installed: QuTS hero

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.