Princess logo

Princess 142464 2 slice(s) 800 W Yellow

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16718
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
05 Jan 2018
Short summary description Princess 142464 2 slice(s) 800 W Yellow:

Princess 142464, 2 slice(s), Yellow, 800 W, 220 - 240 V

Long summary description Princess 142464 2 slice(s) 800 W Yellow:

Princess 142464. Number of slices: 2 slice(s), Product colour: Yellow. Power: 800 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.