POLY SupraPlus HW351N/A Wideband, Wired, Office/Call center, 100 - 4000 Hz, 49 g, Headset, Silver
POLY SupraPlus HW351N/A Wideband. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 100 - 4000 Hz. Weight: 49 g. Product colour: Silver