Philips logo

Philips XU9100/10 robot vacuum 3 L Dust bag Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12219
Info modified on:
18 Jul 2025, 03:20:48
Short summary description Philips XU9100/10 robot vacuum 3 L Dust bag Black, Grey:

Philips XU9100/10, Dust bag, Black, Grey, 3 L, 66 dB, 3,5 L, HEPA

Long summary description Philips XU9100/10 robot vacuum 3 L Dust bag Black, Grey:

Philips XU9100/10. Dust container type: Dust bag, Product colour: Black, Grey. Dust capacity (total): 3 L, Noise level: 66 dB, Water tank capacity: 3,5 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 6500 mAh, Runtime: 280 min. Height: 98 mm, Width: 365 mm, Depth: 367 mm. Package width: 475 mm, Package depth: 547 mm, Package height: 564 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.