Philips XU5100/10, Dust bag, Grey, Acrylonitrile butadiene styrene (ABS), 0,26 L, 66 dB, 3 L
Philips XU5100/10. Dust container type: Dust bag, Product colour: Grey, Housing material: Acrylonitrile butadiene styrene (ABS). Dust capacity (total): 0,26 L, Noise level: 66 dB, Dust capacity (base): 3 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4800 mAh, Runtime: 200 min. Height: 98 mm, Width: 341 mm, Depth: 420 mm. Package width: 351 mm, Package depth: 387 mm, Package height: 420 mm