Philips VOIP8411B/79, IP Phone, Black, Wireless handset, 500 entries, Tone/Pulse, Digital
Philips VOIP8411B/79. Product type: IP Phone, Product colour: Black, Handset type: Wireless handset. Phonebook capacity: 500 entries, Dialing: Tone/Pulse. Volume control: Digital. Display: CSTN, Display resolution: 128 x 128 pixels, Display number of colours: 65536 colours. Ringer type: Polyphonic