Philips logo

Philips BODYGROOM Series 5000 TT2021/32 body groomer/shaver Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130920
Info modified on:
01 Mar 2025, 09:57:27
Short summary description Philips BODYGROOM Series 5000 TT2021/32 body groomer/shaver Black, Silver:

Philips BODYGROOM Series 5000 TT2021/32, Wet & Dry, Battery, Black, Silver

Long summary description Philips BODYGROOM Series 5000 TT2021/32 body groomer/shaver Black, Silver:

Philips BODYGROOM Series 5000 TT2021/32. Product colour: Black, Silver, Shaver system: Rotation shaver, Cutter width: 3,2 cm. Power source: Battery, Operating time: 50 min, Battery recharge time: 8 h

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.