Philips SSC5002/10, Wireless, 15 - 21000 Hz, TV, 241 g, Headphones, Black
Philips SSC5002/10. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: TV. Headphone frequency: 15 - 21000 Hz. Weight: 241 g. Product colour: Black