Philips logo

Philips PC webcam SPZ2000/00

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98186
Info modified on:
14 Mar 2024, 18:27:52
Philips SPZ2000/00 user manual (2.7 MB)
Product Brochure/Datasheet (434 KB)
Quick start Guide (455 KB)
Short summary description Philips PC webcam SPZ2000/00:

Philips PC webcam SPZ2000/00, 640 x 480 pixels, 30 fps, Black, CMOS, 1,5 m, 53,6 mm

Long summary description Philips PC webcam SPZ2000/00:

Philips PC webcam SPZ2000/00. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Product colour: Black, Sensor type: CMOS, Cable length: 1,5 m. Width: 53,6 mm, Depth: 24,5 mm, Height: 29,1 mm. Package width: 95 mm, Package depth: 50 mm, Package height: 170 mm. Bundled software: Philips CamSuite

Reasons to buy
Specs
To access this product information you need to upgrade your subscription to Full Icecat
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.