Philips logo

Philips SPS1850B/93 power extension 5 m 8 AC outlet(s) Indoor White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47750
Info modified on:
12 Nov 2020, 13:31:39
Short summary description Philips SPS1850B/93 power extension 5 m 8 AC outlet(s) Indoor White:

Philips SPS1850B/93, 5 m, Indoor, NEMA 5–20, White, 8 AC outlet(s), 656 g

Long summary description Philips SPS1850B/93 power extension 5 m 8 AC outlet(s) Indoor White:

Philips SPS1850B/93. Cable length: 5 m, Placement supported: Indoor, AC outlet types: NEMA 5–20. AC outlets quantity: 8 AC outlet(s). Weight: 656 g. Cable colour: White. Number of products included: 1 pc(s), Package type: Blister, Package width: 91 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.