Philips logo

Philips SPA7220/93 loudspeaker 2-way Black Wired 40 W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21448
Info modified on:
11 Jul 2022, 13:42:20
Short summary description Philips SPA7220/93 loudspeaker 2-way Black Wired 40 W:

Philips SPA7220/93, 2-way, 2.0 channels, Wired, 40 W, 20 - 20000 Hz, Black

Long summary description Philips SPA7220/93 loudspeaker 2-way Black Wired 40 W:

Philips SPA7220/93. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 40 W, Frequency range: 20 - 20000 Hz, Impedance: 20000 Ω, Sensitivity: 86 dB. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.