Philips ActionFit SHQ2300PK/00, Wired, 7 - 24000 Hz, Sports, 18,5 g, Headphones, Grey, Pink
Philips ActionFit SHQ2300PK/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Sports. Headphone frequency: 7 - 24000 Hz. Cable length: 1,2 m. Weight: 18,5 g. Product colour: Grey, Pink