Philips ActionFit SHQ1400LF/27, Wired, 15 - 22000 Hz, 16,5 g, Headphones, Lime, White
Philips ActionFit SHQ1400LF/27. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 22000 Hz. Cable length: 1,2 m. Weight: 16,5 g. Product colour: Lime, White