Philips SHD9200/10, Wireless, 17 - 24000 Hz, Music, 270 g, Headphones, Black
Philips SHD9200/10. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: Music. Headphone frequency: 17 - 24000 Hz. Wireless range: 100 m. Weight: 270 g. Product colour: Black