Philips logo

Philips SHB9250/27 headphones/headset Wired & Wireless Head-band Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70497
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SHB9250/27 headphones/headset Wired & Wireless Head-band Bluetooth Black:

Philips SHB9250/27, Wired & Wireless, 8 - 23500 Hz, 155 g, Headset, Black

Long summary description Philips SHB9250/27 headphones/headset Wired & Wireless Head-band Bluetooth Black:

Philips SHB9250/27. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Headphone frequency: 8 - 23500 Hz. Wireless range: 10 m. Cable length: 1,2 m. Weight: 155 g. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.