Philips logo

Philips SHAVER Series 9000 SensoTouch RQ1280/21OP men's shaver Rotation shaver Trimmer Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36519
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips SHAVER Series 9000 SensoTouch RQ1280/21OP men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 9000 SensoTouch RQ1280/21OP, Rotation shaver, Black, LED, Battery, Lithium-Ion (Li-Ion), 0,15 W

Long summary description Philips SHAVER Series 9000 SensoTouch RQ1280/21OP men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 9000 SensoTouch RQ1280/21OP. Shaver system: Rotation shaver, Product colour: Black, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Power consumption (standby): 0,15 W. Connectivity technology: Wireless, Cordless operation: 60 min, Runtime: 60 min

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.