Philips logo

Philips SHAVER Series 7000 SensoTouch RQ1160/16 men's shaver Rotation shaver Trimmer Grey

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91137
Info modified on:
14 Mar 2024, 19:06:50
Short summary description Philips SHAVER Series 7000 SensoTouch RQ1160/16 men's shaver Rotation shaver Trimmer Grey:

Philips SHAVER Series 7000 SensoTouch RQ1160/16, Rotation shaver, Grey, Battery, Lithium-Ion (Li-Ion), 5,4 W, 0,15 W

Long summary description Philips SHAVER Series 7000 SensoTouch RQ1160/16 men's shaver Rotation shaver Trimmer Grey:

Philips SHAVER Series 7000 SensoTouch RQ1160/16. Shaver system: Rotation shaver, Product colour: Grey. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Power consumption (typical): 5,4 W. Connectivity technology: Wireless, Cordless operation: 50 min

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.