Philips logo

Philips arcitec RQ1075/21 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87863
Info modified on:
01 Mar 2025, 10:01:30
Short summary description Philips arcitec RQ1075/21 men's shaver Rotation shaver Trimmer Black, Silver:

Philips arcitec RQ1075/21, Rotation shaver, Black, Silver, Super Lift & Cut, Buttons, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips arcitec RQ1075/21 men's shaver Rotation shaver Trimmer Black, Silver:

Philips arcitec RQ1075/21. Shaver system: Rotation shaver, Product colour: Black, Silver, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s). Stand: Power Pod

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.