Philips OneBlade QP2530/30, Washable, Battery, Grey, Lime
Philips OneBlade QP2530/30. Minimum hair length: 1 mm, Maximum hair length: 5 mm, Trimming styles: Long beard, Stubble look. Product colour: Grey, Lime. Power source: Battery, Operating time: 60 min, Battery type: Built-in battery