Philips Norelco QC5170/60, Black, White, 2,1 cm, 4,1 cm, Stainless steel, AC/Battery, 60 min
Philips Norelco QC5170/60. Product colour: Black, White, Maximum hair length: 2,1 cm, Cutter width: 4,1 cm. Power source: AC/Battery, Operating time: 60 min, Battery type: Built-in. Finishing: Chromed body. Comb type: Contour following, Size of steps: 2 mm