Philips logo

Philips HX9611/21 electric toothbrush Adult Sonic toothbrush Silver, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18877
Info modified on:
07 May 2025, 03:18:27
Philips HX9611/21 user manual (4.2 MB)
Retail Leaflet (605 KB)
Short summary description Philips HX9611/21 electric toothbrush Adult Sonic toothbrush Silver, White:

Philips HX9611/21, Adult, Sonic toothbrush, Deep clean, Gum care, Silver, White, Ergonomic, Battery

Long summary description Philips HX9611/21 electric toothbrush Adult Sonic toothbrush Silver, White:

Philips HX9611/21. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Gum care. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.