Philips logo

Philips Fidelio SoundHub 2.1 Home theater HTS9241/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111055
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Fidelio SoundHub 2.1 Home theater HTS9241/12:

Philips Fidelio SoundHub 2.1 Home theater HTS9241/12, Blu-Ray, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SD, SDHC, AVCHD, MPEG4, 2.1 channels, 500 W

Long summary description Philips Fidelio SoundHub 2.1 Home theater HTS9241/12:

Philips Fidelio SoundHub 2.1 Home theater HTS9241/12. Optical disc player type: Blu-Ray, Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Compatible memory cards: SD, SDHC. Video formats supported: AVCHD, MPEG4. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD. Supported radio bands: FM

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.