Philips HTS9140/51, 5.1 channels, 600 W, Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS 96/24, DTS-ES,..., 65 dB, 30%, Passive subwoofer
Philips HTS9140/51. Audio output channels: 5.1 channels, RMS rated power: 600 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS 96/24, DTS-ES,.... Signal-to-Noise Ratio (SNR): 65 dB, Total Harmonic Distortion (THD): 30%. Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wired, Subwoofer frequency range: 20 - 150 Hz. Product colour: Aluminium, Black, Audio formats supported: AAC, MP3, WAV, WMA, Consumer Electronics Control (CEC): EasyLink. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 115 W