Philips logo

Philips Cineos HTS8100/59 home cinema system

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
107797
Info modified on:
14 Mar 2024, 19:21:42
Short summary description Philips Cineos HTS8100/59 home cinema system:

Philips Cineos HTS8100/59, 32 - 256 Kbit/s, 6 Ω, Active subwoofer, 2,54 cm (1"), 30 - 120 Hz, 4 Ω

Long summary description Philips Cineos HTS8100/59 home cinema system:

Philips Cineos HTS8100/59. MP3 bit rates: 32 - 256 Kbit/s. Satellite speaker impedance: 6 Ω. Subwoofer type: Active subwoofer, Subwoofer driver diameter (imperial): 2,54 cm (1"), Subwoofer frequency range: 30 - 120 Hz. Power consumption (standby): 1 W. Subwoofer dimensions (WxDxH): 295 x 295 x 446 mm, Subwoofer weight: 10,5 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.