Philips logo

Philips 5.1 3D Blu-ray Home theater HTB3510/40

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93877
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5.1 3D Blu-ray Home theater HTB3510/40:

Philips 5.1 3D Blu-ray Home theater HTB3510/40, Blu-Ray player, BD, CD, DVD, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, AVCHD, DIVX, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9, 5.1 channels

Long summary description Philips 5.1 3D Blu-ray Home theater HTB3510/40:

Philips 5.1 3D Blu-ray Home theater HTB3510/40. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, DVD, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: AVCHD, DIVX, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.