Philips logo

Philips Viva Collection HR1888/70 juice makers 150 W Black, Transparent

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138413
Info modified on:
09 Mar 2025, 20:43:25
Short summary description Philips Viva Collection HR1888/70 juice makers 150 W Black, Transparent:

Philips Viva Collection HR1888/70, Black, Transparent, Black, Gold, LED, 100 RPM, 0,75 L, 1 L

Long summary description Philips Viva Collection HR1888/70 juice makers 150 W Black, Transparent:

Philips Viva Collection HR1888/70. Product colour: Black, Transparent, Control panel colour: Black, Gold, Display type: LED. Jug material: Plastic, Material: Plastic. Power: 150 W, AC input voltage: 220 - 240 V, Power consumption (standby): 0,5 W. Width: 136,5 mm, Depth: 361,7 mm, Height: 360,9 mm. Country of origin: China

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.