Philips Daily Collection Hand mixers HR1560/40, Hand mixer, White, 1,5 m, ABS synthetics, 400 W, 230-240 V
Philips Daily Collection Hand mixers HR1560/40. Type: Hand mixer, Product colour: White, Cord length: 1,5 m. Housing material: ABS synthetics. Power: 400 W, AC input voltage: 230-240 V, AC input frequency: 50 - 60 Hz