Philips Pure Essentials Collection HR1372/90, Immersion blender, 1 L, 1,3 m, 700 W, Black, Metallic, Red
Philips Pure Essentials Collection HR1372/90. Type: Immersion blender, Product colour: Black, Metallic, Red, Cord length: 1,3 m. Bowl capacity: 1 L. Blending bowl material: Plastic, Housing material: Metal, Blade material: Stainless steel. Power: 700 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz