Philips logo

Philips Speed-XL HQ8100 Rotation shaver Trimmer Silver

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165382
Info modified on:
31 Oct 2024, 04:12:03
Short summary description Philips Speed-XL HQ8100 Rotation shaver Trimmer Silver:

Philips Speed-XL HQ8100, Rotation shaver, Silver, Super Lift & Cut technology, HQ9, AC, 100-240 V

Long summary description Philips Speed-XL HQ8100 Rotation shaver Trimmer Silver:

Philips Speed-XL HQ8100. Shaver system: Rotation shaver, Product colour: Silver, Shaving system technologies: Super Lift & Cut technology. Power source: AC, AC input voltage: 100-240 V. Package width: 118 mm, Package depth: 172 mm, Package height: 245 mm. Quantity per pack: 1 pc(s). Finishing: Chrome, Lacquer, Country of origin: Netherlands

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.