Philips logo

Philips Essential Care Ceramic IonBoost Straightener

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64571
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Sept 2022
Short summary description Philips Essential Care Ceramic IonBoost Straightener:

Philips Essential Care Ceramic IonBoost Straightener, Straightening iron, Warm, 210 °C, 60, 1, 30 s, Black, Pink

Long summary description Philips Essential Care Ceramic IonBoost Straightener:

Philips Essential Care Ceramic IonBoost Straightener. Type: Straightening iron, Technology: Warm, Temperature (max): 210 °C. Product colour: Black, Pink, Plate material: Ceramic, Hanging type: Hanging ring. Cord length: 1,8 m. AC input voltage: Worldwide. Temperature: 210 °C

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.