Philips logo

Philips SalonDry Pro HP4891/00 hair dryer 2100 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76281
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SalonDry Pro HP4891/00 hair dryer 2100 W:

Philips SalonDry Pro HP4891/00, 2100 W, 220 V, 50 - 60 Hz, 284 x 85 x 235 mm, 878 g, 7 pc(s)

Long summary description Philips SalonDry Pro HP4891/00 hair dryer 2100 W:

Philips SalonDry Pro HP4891/00. Power: 2100 W, AC input voltage: 220 V, AC input frequency: 50 - 60 Hz. Net product dimensions excl. attachments (W x D x H): 284 x 85 x 235 mm, Net weight product including accessories: 878 g. Number of layers per pallet: 7 pc(s), Quantity per pallet: 126 pc(s). A-box dimensions (LxWxH): 632 x 375 x 257 mm, Number of F-boxes per A-box: 6 pc(s), Volume A-box: 60909 cm³. Pallet dimensions (W x D x H): 1200 x 800

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.